Vishay Intertechnology, Inc. RES 5.49M OHM 1/2W 1% AXIAL CMF555M4900FKBF

Description
RES 5.49Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.49Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49M OHM 1/2W 1% AXIAL - CMF555M4900FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49M OHM 1/2W 1% AXIAL
CMF555M4900FKBF
RES 5.49M OHM 1/2W 1% AXIAL CMF555M4900FKBF
RES 5.49Mohm 1/2W 1% AXIAL

RES 5.49Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555M4900FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M4900FKBF-ND
Through Hole Resistors CMF555M4900FKBF-ND
5.49 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.49 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.49Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C5967 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.49Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C5967
Resistor,metal Film,5.49Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C5967
Resistor,Metal Film,5.49MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.49MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M4900FKBF CMF555M4900FKBF-ND 41C5967
Product Name RES 5.49M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,5.49Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.49E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details