Vishay Intertechnology, Inc. Metal Film Resistors - CMF555M3000FLEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF555M3000FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555M3000FLEK
Metal Film Resistors - CMF555M3000FLEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF555M3000FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M3000FLEK-ND
Through Hole Resistors CMF555M3000FLEK-ND
5.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.3M 1% T-0 Ek E3 Vishay - 68P9031 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.3M 1% T-0 Ek E3 Vishay
68P9031
Cmf-55 5.3M 1% T-0 Ek E3 Vishay 68P9031
CMF-55 5.3M 1% T-0 EK e3

CMF-55 5.3M 1% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M3000FLEK CMF555M3000FLEK-ND 68P9031
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 5.3M 1% T-0 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details