Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF555M3000FLBF

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF555M3000FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF555M3000FLBF
Vishay/DaleMetal Film Resistors - CMF555M3000FLBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF555M3000FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M3000FLBF-ND
Through Hole Resistors CMF555M3000FLBF-ND
5.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.3M 1% T-0 B14 Vishay - 68P9030 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.3M 1% T-0 B14 Vishay
68P9030
Cmf-55 5.3M 1% T-0 B14 Vishay 68P9030
CMF-55 5.3M 1% T-0 B14

CMF-55 5.3M 1% T-0 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M3000FLBF CMF555M3000FLBF-ND 68P9030
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-55 5.3M 1% T-0 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details