Vishay Intertechnology, Inc. RES 5.23M OHM 1/2W 1% AXIAL CMF555M2300FKRE

Description
RES 5.23Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.23Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23M OHM 1/2W 1% AXIAL - CMF555M2300FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23M OHM 1/2W 1% AXIAL
CMF555M2300FKRE
RES 5.23M OHM 1/2W 1% AXIAL CMF555M2300FKRE
RES 5.23Mohm 1/2W 1% AXIAL

RES 5.23Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555M2300FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M2300FKRE-ND
Through Hole Resistors CMF555M2300FKRE-ND
5.23 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.23 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF555M2300FKRE CMF555M2300FKRE-ND
Product Name RES 5.23M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.23E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers