Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF555M2300FKR7

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF555M2300FKR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF555M2300FKR7
Vishay/DaleMetal Film Resistors - CMF555M2300FKR7
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf-55 5.23M 1% T-1 Re7 Vishay - 68P9027 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.23M 1% T-1 Re7 Vishay
68P9027
Cmf-55 5.23M 1% T-1 Re7 Vishay 68P9027
CMF-55 5.23M 1% T-1 RE7

CMF-55 5.23M 1% T-1 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF555M2300FKR7 68P9027
Product Name Vishay/DaleMetal Film Resistors - Cmf-55 5.23M 1% T-1 Re7 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers