Vishay Intertechnology, Inc. Through Hole Resistors CMF555M2300FKR6

Description
5.23 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.23 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555M2300FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M2300FKR6-ND
Through Hole Resistors CMF555M2300FKR6-ND
5.23 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.23 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 5.23M Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R - CMF555M2300FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.23M Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
CMF555M2300FKR6
Res Metal Film 5.23M Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CMF555M2300FKR6
Res Metal Film 5.23M Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 5.23M Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,5.23Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C5965 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.23Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C5965
Resistor,metal Film,5.23Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C5965
Resistor,Metal Film,5.23MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.23MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M2300FKR6-ND CMF555M2300FKR6 41C5965
Product Name Through Hole Resistors Res Metal Film 5.23M Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,5.23Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details