Vishay Intertechnology, Inc. RES 5.11M OHM 1/2W 2% AXIAL CMF555M1100GNRE

Description
RES 5.11Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 5.11Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11M OHM 1/2W 2% AXIAL - CMF555M1100GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11M OHM 1/2W 2% AXIAL
CMF555M1100GNRE
RES 5.11M OHM 1/2W 2% AXIAL CMF555M1100GNRE
RES 5.11Mohm 1/2W 2% AXIAL

RES 5.11Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF555M1100GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M1100GNRE-ND
Through Hole Resistors CMF555M1100GNRE-ND
5.11 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF555M1100GNRE CMF555M1100GNRE-ND
Product Name RES 5.11M OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details