Vishay Intertechnology, Inc. RES 5.11M OHM 1/2W 2% AXIAL CMF555M1100GNEA

Description
RES 5.11Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 5.11Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11M OHM 1/2W 2% AXIAL - CMF555M1100GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11M OHM 1/2W 2% AXIAL
CMF555M1100GNEA
RES 5.11M OHM 1/2W 2% AXIAL CMF555M1100GNEA
RES 5.11Mohm 1/2W 2% AXIAL

RES 5.11Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF555M1100GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M1100GNEA-ND
Through Hole Resistors CMF555M1100GNEA-ND
5.11 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF555M1100GNEA CMF555M1100GNEA-ND
Product Name RES 5.11M OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details