Vishay Precision Group Cmf-55 5.11M 1% T-1 Re8 Vishay CMF555M1100FKR8

Description
CMF-55 5.11M 1% T-1 RE8
Description
CMF-55 5.11M 1% T-1 RE8

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 5.11M 1% T-1 Re8 Vishay - 68P9014 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.11M 1% T-1 Re8 Vishay
68P9014
Cmf-55 5.11M 1% T-1 Re8 Vishay 68P9014
CMF-55 5.11M 1% T-1 RE8

CMF-55 5.11M 1% T-1 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68P9014
Product Name Cmf-55 5.11M 1% T-1 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details