Vishay Precision Group Cmf-55 5.11M 1% T-1 Re7 Vishay CMF555M1100FKR7

Description
CMF-55 5.11M 1% T-1 RE7
Description
CMF-55 5.11M 1% T-1 RE7

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 5.11M 1% T-1 Re7 Vishay - 68P9013 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.11M 1% T-1 Re7 Vishay
68P9013
Cmf-55 5.11M 1% T-1 Re7 Vishay 68P9013
CMF-55 5.11M 1% T-1 RE7

CMF-55 5.11M 1% T-1 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68P9013
Product Name Cmf-55 5.11M 1% T-1 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details