Vishay Intertechnology, Inc. RES 5.11M OHM 1/2W 1% AXIAL CMF555M1100FKR6

Description
RES 5.11Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11M OHM 1/2W 1% AXIAL - CMF555M1100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11M OHM 1/2W 1% AXIAL
CMF555M1100FKR6
RES 5.11M OHM 1/2W 1% AXIAL CMF555M1100FKR6
RES 5.11Mohm 1/2W 1% AXIAL

RES 5.11Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555M1100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M1100FKR6-ND
Through Hole Resistors CMF555M1100FKR6-ND
5.11 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.11Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C5956 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.11Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C5956
Resistor,metal Film,5.11Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C5956
Resistor,Metal Film,5.11MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.11MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M1100FKR6 CMF555M1100FKR6-ND 41C5956
Product Name RES 5.11M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,5.11Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details