Vishay Intertechnology, Inc. Through Hole Resistors CMF555M1100FKBF

Description
5.11 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.11 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555M1100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M1100FKBF-ND
Through Hole Resistors CMF555M1100FKBF-ND
5.11 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.11M OHM 1/2W 1% AXIAL - CMF555M1100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11M OHM 1/2W 1% AXIAL
CMF555M1100FKBF
RES 5.11M OHM 1/2W 1% AXIAL CMF555M1100FKBF
RES 5.11Mohm 1/2W 1% AXIAL

RES 5.11Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,5.11Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C5954 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.11Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C5954
Resistor,metal Film,5.11Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C5954
Resistor,Metal Film,5.11MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.11MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M1100FKBF-ND CMF555M1100FKBF 41C5954
Product Name Through Hole Resistors RES 5.11M OHM 1/2W 1% AXIAL Resistor,metal Film,5.11Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details