Vishay Intertechnology, Inc. Through Hole Resistors CMF555M1100FHBF

Description
5.11 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.11 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555M1100FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M1100FHBF-ND
Through Hole Resistors CMF555M1100FHBF-ND
5.11 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF555M1100FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555M1100FHBF
Metal Film Resistors - CMF555M1100FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 5.11 Mohm, +/1 Percent, 50 Ppm Vishay - 41C5949 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5.11 Mohm, +/1 Percent, 50 Ppm Vishay
41C5949
Cmf55, 5.11 Mohm, +/1 Percent, 50 Ppm Vishay 41C5949
CMF55, 5.11 MOhm, +/- 1 Percent, 50 ppm

CMF55, 5.11 MOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M1100FHBF-ND CMF555M1100FHBF 41C5949
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 5.11 Mohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details