Vishay Intertechnology, Inc. RES 5.1M OHM 1/2W 5% AXIAL CMF555M1000JNEA

Description
RES 5.1Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.1Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1M OHM 1/2W 5% AXIAL - CMF555M1000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1M OHM 1/2W 5% AXIAL
CMF555M1000JNEA
RES 5.1M OHM 1/2W 5% AXIAL CMF555M1000JNEA
RES 5.1Mohm 1/2W 5% AXIAL

RES 5.1Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF555M1000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M1000JNEA-ND
Through Hole Resistors CMF555M1000JNEA-ND
5.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.1M 5% T-00 Ea E3 Vishay - 68P9002 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.1M 5% T-00 Ea E3 Vishay
68P9002
Cmf-55 5.1M 5% T-00 Ea E3 Vishay 68P9002
CMF-55 5.1M 5% T-00 EA e3

CMF-55 5.1M 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M1000JNEA CMF555M1000JNEA-ND 68P9002
Product Name RES 5.1M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 5.1M 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.10E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers