Vishay Intertechnology, Inc. Through Hole Resistors CMF555M1000FKR6

Description
5.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555M1000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M1000FKR6-ND
Through Hole Resistors CMF555M1000FKR6-ND
5.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF555M1000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555M1000FKR6
Metal Film Resistors - CMF555M1000FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 5.1 Mohm, +/1 Percent, 100 Ppm Vishay - 41C5945 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5.1 Mohm, +/1 Percent, 100 Ppm Vishay
41C5945
Cmf55, 5.1 Mohm, +/1 Percent, 100 Ppm Vishay 41C5945
CMF55, 5.1 MOhm, +/- 1 Percent, 100 ppm

CMF55, 5.1 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M1000FKR6-ND CMF555M1000FKR6 41C5945
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 5.1 Mohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers