Vishay Intertechnology, Inc. RES 5.1M OHM 1/2W 1% AXIAL CMF555M1000FKBF

Description
RES 5.1Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.1Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1M OHM 1/2W 1% AXIAL - CMF555M1000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1M OHM 1/2W 1% AXIAL
CMF555M1000FKBF
RES 5.1M OHM 1/2W 1% AXIAL CMF555M1000FKBF
RES 5.1Mohm 1/2W 1% AXIAL

RES 5.1Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555M1000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M1000FKBF-ND
Through Hole Resistors CMF555M1000FKBF-ND
5.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.1M 1% T-1 B14 Vishay - 68P8989 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.1M 1% T-1 B14 Vishay
68P8989
Cmf-55 5.1M 1% T-1 B14 Vishay 68P8989
CMF-55 5.1M 1% T-1 B14

CMF-55 5.1M 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M1000FKBF CMF555M1000FKBF-ND 68P8989
Product Name RES 5.1M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5.1M 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.10E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details