Vishay Intertechnology, Inc. Through Hole Resistors CMF555M1000FHEB

Description
5.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555M1000FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M1000FHEB-ND
Through Hole Resistors CMF555M1000FHEB-ND
5.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.1M OHM 1/2W 1% AXIAL - CMF555M1000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1M OHM 1/2W 1% AXIAL
CMF555M1000FHEB
RES 5.1M OHM 1/2W 1% AXIAL CMF555M1000FHEB
RES 5.1Mohm 1/2W 1% AXIAL

RES 5.1Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 5.1M 1% T-2 Eb E3 Vishay - 68P8987 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.1M 1% T-2 Eb E3 Vishay
68P8987
Cmf-55 5.1M 1% T-2 Eb E3 Vishay 68P8987
CMF-55 5.1M 1% T-2 EB e3

CMF-55 5.1M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M1000FHEB-ND CMF555M1000FHEB 68P8987
Product Name Through Hole Resistors RES 5.1M OHM 1/2W 1% AXIAL Cmf-55 5.1M 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details