Vishay Intertechnology, Inc. Metal Film Resistors - CMF555M1000FHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF555M1000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555M1000FHBF
Metal Film Resistors - CMF555M1000FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF555M1000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M1000FHBF-ND
Through Hole Resistors CMF555M1000FHBF-ND
5.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 5.1 Mohm, +/1 Percent, 50 Ppm Vishay - 41C5940 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5.1 Mohm, +/1 Percent, 50 Ppm Vishay
41C5940
Cmf55, 5.1 Mohm, +/1 Percent, 50 Ppm Vishay 41C5940
CMF55, 5.1 MOhm, +/- 1 Percent, 50 ppm

CMF55, 5.1 MOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M1000FHBF CMF555M1000FHBF-ND 41C5940
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 5.1 Mohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details