Vishay Intertechnology, Inc. RES 5.05M OHM 1/2W 1% AXIAL CMF555M0500FKBF

Description
RES 5.05Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.05Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.05M OHM 1/2W 1% AXIAL - CMF555M0500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.05M OHM 1/2W 1% AXIAL
CMF555M0500FKBF
RES 5.05M OHM 1/2W 1% AXIAL CMF555M0500FKBF
RES 5.05Mohm 1/2W 1% AXIAL

RES 5.05Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555M0500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M0500FKBF-ND
Through Hole Resistors CMF555M0500FKBF-ND
5.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.05M 1% T-1 B14 Vishay - 68P8985 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.05M 1% T-1 B14 Vishay
68P8985
Cmf-55 5.05M 1% T-1 B14 Vishay 68P8985
CMF-55 5.05M 1% T-1 B14

CMF-55 5.05M 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M0500FKBF CMF555M0500FKBF-ND 68P8985
Product Name RES 5.05M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5.05M 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.05E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details