Vishay Intertechnology, Inc. Through Hole Resistors CMF555M0500BHEB

Description
5.05 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.05 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555M0500BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M0500BHEB-ND
Through Hole Resistors CMF555M0500BHEB-ND
5.05 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.05 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.05M OHM 1/2W .1% AXIAL - CMF555M0500BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.05M OHM 1/2W .1% AXIAL
CMF555M0500BHEB
RES 5.05M OHM 1/2W .1% AXIAL CMF555M0500BHEB
RES 5.05Mohm 1/2W .1% AXIAL

RES 5.05Mohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 5.05M .1% T-2 Eb E3 Vishay - 68P8979 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.05M .1% T-2 Eb E3 Vishay
68P8979
Cmf-55 5.05M .1% T-2 Eb E3 Vishay 68P8979
CMF-55 5.05M .1% T-2 EB e3

CMF-55 5.05M .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M0500BHEB-ND CMF555M0500BHEB 68P8979
Product Name Through Hole Resistors RES 5.05M OHM 1/2W .1% AXIAL Cmf-55 5.05M .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details