Vishay Intertechnology, Inc. RES 5M OHM 1/2W 2% AXIAL CMF555M0000GNR6

Description
RES 5Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 5Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5M OHM 1/2W 2% AXIAL - CMF555M0000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5M OHM 1/2W 2% AXIAL
CMF555M0000GNR6
RES 5M OHM 1/2W 2% AXIAL CMF555M0000GNR6
RES 5Mohm 1/2W 2% AXIAL

RES 5Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF555M0000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M0000GNR6-ND
Through Hole Resistors CMF555M0000GNR6-ND
5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 5 Mohm, +/2 Percent, 200 Ppm Vishay - 41C5937 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5 Mohm, +/2 Percent, 200 Ppm Vishay
41C5937
Cmf55, 5 Mohm, +/2 Percent, 200 Ppm Vishay 41C5937
CMF55, 5 MOhm, +/- 2 Percent, 200 ppm

CMF55, 5 MOhm, +/- 2 Percent, 200 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M0000GNR6 CMF555M0000GNR6-ND 41C5937
Product Name RES 5M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf55, 5 Mohm, +/2 Percent, 200 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.00E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details