Vishay Intertechnology, Inc. Through Hole Resistors CMF555M0000GNEA

Description
5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555M0000GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M0000GNEA-ND
Through Hole Resistors CMF555M0000GNEA-ND
5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5M OHM 1/2W 2% AXIAL - CMF555M0000GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5M OHM 1/2W 2% AXIAL
CMF555M0000GNEA
RES 5M OHM 1/2W 2% AXIAL CMF555M0000GNEA
RES 5Mohm 1/2W 2% AXIAL

RES 5Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 5M 2% T-00 Ea E3 Vishay - 68P8972 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5M 2% T-00 Ea E3 Vishay
68P8972
Cmf-55 5M 2% T-00 Ea E3 Vishay 68P8972
CMF-55 5M 2% T-00 EA e3

CMF-55 5M 2% T-00 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M0000GNEA-ND CMF555M0000GNEA 68P8972
Product Name Through Hole Resistors RES 5M OHM 1/2W 2% AXIAL Cmf-55 5M 2% T-00 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details