Metal Film Resistors - Through Hole
5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF55, 5 MOhm, +/- 2 Percent, 200 ppm
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF555M0000GNBF | CMF555M0000GNBF-ND | 41C5935 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cmf55, 5 Mohm, +/2 Percent, 200 Ppm Vishay |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Tolerance | 2 +/- % |