Vishay Intertechnology, Inc. RES 5M OHM 1/2W 1% AXIAL CMF555M0000FKEA

Description
RES 5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5M OHM 1/2W 1% AXIAL - CMF555M0000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5M OHM 1/2W 1% AXIAL
CMF555M0000FKEA
RES 5M OHM 1/2W 1% AXIAL CMF555M0000FKEA
RES 5Mohm 1/2W 1% AXIAL

RES 5Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555M0000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M0000FKEA-ND
Through Hole Resistors CMF555M0000FKEA-ND
5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5M 1% T-1 Ea E3 Vishay - 68P8966 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5M 1% T-1 Ea E3 Vishay
68P8966
Cmf-55 5M 1% T-1 Ea E3 Vishay 68P8966
CMF-55 5M 1% T-1 EA e3

CMF-55 5M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M0000FKEA CMF555M0000FKEA-ND 68P8966
Product Name RES 5M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5M 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details