Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF555M0000FHR7

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF555M0000FHR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF555M0000FHR7
Vishay/DaleMetal Film Resistors - CMF555M0000FHR7
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf55, 5 Mohm, +/1 Percent, 50 Ppm Vishay - 41C5928 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5 Mohm, +/1 Percent, 50 Ppm Vishay
41C5928
Cmf55, 5 Mohm, +/1 Percent, 50 Ppm Vishay 41C5928
CMF55, 5 MOhm, +/- 1 Percent, 50 ppm

CMF55, 5 MOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF555M0000FHR7 41C5928
Product Name Vishay/DaleMetal Film Resistors - Cmf55, 5 Mohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details