Vishay Intertechnology, Inc. RES 5M OHM 1/2W 1% AXIAL CMF555M0000FHR6

Description
RES 5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5M OHM 1/2W 1% AXIAL - CMF555M0000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5M OHM 1/2W 1% AXIAL
CMF555M0000FHR6
RES 5M OHM 1/2W 1% AXIAL CMF555M0000FHR6
RES 5Mohm 1/2W 1% AXIAL

RES 5Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555M0000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M0000FHR6-ND
Through Hole Resistors CMF555M0000FHR6-ND
5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF555M0000FHR6 CMF555M0000FHR6-ND
Product Name RES 5M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers