Vishay Intertechnology, Inc. RES 5M OHM 1/2W 1% AXIAL CMF555M0000FHEB

Description
RES 5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5M OHM 1/2W 1% AXIAL - CMF555M0000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5M OHM 1/2W 1% AXIAL
CMF555M0000FHEB
RES 5M OHM 1/2W 1% AXIAL CMF555M0000FHEB
RES 5Mohm 1/2W 1% AXIAL

RES 5Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555M0000FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M0000FHEB-ND
Through Hole Resistors CMF555M0000FHEB-ND
5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5M 1% T-2 Eb E3 Vishay - 68P8963 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5M 1% T-2 Eb E3 Vishay
68P8963
Cmf-55 5M 1% T-2 Eb E3 Vishay 68P8963
CMF-55 5M 1% T-2 EB e3

CMF-55 5M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M0000FHEB CMF555M0000FHEB-ND 68P8963
Product Name RES 5M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5M 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details