Vishay Intertechnology, Inc. RES 5M OHM 1/2W 1% AXIAL CMF555M0000FHEA

Description
RES 5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5M OHM 1/2W 1% AXIAL - CMF555M0000FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5M OHM 1/2W 1% AXIAL
CMF555M0000FHEA
RES 5M OHM 1/2W 1% AXIAL CMF555M0000FHEA
RES 5Mohm 1/2W 1% AXIAL

RES 5Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555M0000FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M0000FHEA-ND
Through Hole Resistors CMF555M0000FHEA-ND
5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5M 1% T-2 Ea E3 Vishay - 68P8962 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5M 1% T-2 Ea E3 Vishay
68P8962
Cmf-55 5M 1% T-2 Ea E3 Vishay 68P8962
CMF-55 5M 1% T-2 EA e3

CMF-55 5M 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M0000FHEA CMF555M0000FHEA-ND 68P8962
Product Name RES 5M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5M 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details