Vishay Intertechnology, Inc. RES 5.97K OHM 1/2W .25% AXIAL CMF555K9700CEEK

Description
RES 5.97Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 5.97Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.97K OHM 1/2W .25% AXIAL - CMF555K9700CEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.97K OHM 1/2W .25% AXIAL
CMF555K9700CEEK
RES 5.97K OHM 1/2W .25% AXIAL CMF555K9700CEEK
RES 5.97Kohm 1/2W .25% AXIAL

RES 5.97Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K9700CEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K9700CEEK-ND
Through Hole Resistors CMF555K9700CEEK-ND
5.97 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.97 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.97K .25% T-9 Ek E3 Vishay - 68P8958 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.97K .25% T-9 Ek E3 Vishay
68P8958
Cmf-55 5.97K .25% T-9 Ek E3 Vishay 68P8958
CMF-55 5.97K .25% T-9 EK e3

CMF-55 5.97K .25% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K9700CEEK CMF555K9700CEEK-ND 68P8958
Product Name RES 5.97K OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 5.97K .25% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5970 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details