Vishay Intertechnology, Inc. RES 5.97K OHM 1/2W .25% AXIAL CMF555K9700CEBF

Description
RES 5.97Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 5.97Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.97K OHM 1/2W .25% AXIAL - CMF555K9700CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.97K OHM 1/2W .25% AXIAL
CMF555K9700CEBF
RES 5.97K OHM 1/2W .25% AXIAL CMF555K9700CEBF
RES 5.97Kohm 1/2W .25% AXIAL

RES 5.97Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K9700CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K9700CEBF-ND
Through Hole Resistors CMF555K9700CEBF-ND
5.97 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.97 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,59.7Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 41C5925 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,59.7Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
41C5925
Resistor,metal Film,59.7Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 41C5925
Resistor,Metal Film,59.7KOhms,250WV ,.25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,59.7KOhms,250WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K9700CEBF CMF555K9700CEBF-ND 41C5925
Product Name RES 5.97K OHM 1/2W .25% AXIAL Through Hole Resistors Resistor,metal Film,59.7Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5970 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details