Vishay Intertechnology, Inc. Through Hole Resistors CMF555K9700BHEK

Description
5.97 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.97 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K9700BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K9700BHEK-ND
Through Hole Resistors CMF555K9700BHEK-ND
5.97 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.97 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.97K OHM 1/2W .1% AXIAL - CMF555K9700BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.97K OHM 1/2W .1% AXIAL
CMF555K9700BHEK
RES 5.97K OHM 1/2W .1% AXIAL CMF555K9700BHEK
RES 5.97Kohm 1/2W .1% AXIAL

RES 5.97Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 5.97K .1% T-2 Ek E3 Vishay - 68P8956 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.97K .1% T-2 Ek E3 Vishay
68P8956
Cmf-55 5.97K .1% T-2 Ek E3 Vishay 68P8956
CMF-55 5.97K .1% T-2 EK e3

CMF-55 5.97K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K9700BHEK-ND CMF555K9700BHEK 68P8956
Product Name Through Hole Resistors RES 5.97K OHM 1/2W .1% AXIAL Cmf-55 5.97K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details