Vishay Intertechnology, Inc. Through Hole Resistors CMF555K9400BHEK

Description
5.94 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.94 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K9400BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K9400BHEK-ND
Through Hole Resistors CMF555K9400BHEK-ND
5.94 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.94 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.94K OHM 1/2W 0.1% AXIAL - CMF555K9400BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.94K OHM 1/2W 0.1% AXIAL
CMF555K9400BHEK
RES 5.94K OHM 1/2W 0.1% AXIAL CMF555K9400BHEK
RES 5.94Kohm 1/2W 0.1% AXIAL

RES 5.94Kohm 1/2W 0.1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF555K9400BHEK-ND CMF555K9400BHEK
Product Name Through Hole Resistors RES 5.94K OHM 1/2W 0.1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers