Vishay Intertechnology, Inc. Metal Film Resistors - CMF555K9400BHEB

Description
Metal Film Resistors - Through Hole CMF-55 5.94K .1% T-2 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 5.94K .1% T-2 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF555K9400BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555K9400BHEB
Metal Film Resistors - CMF555K9400BHEB
Metal Film Resistors - Through Hole CMF-55 5.94K .1% T-2 EB e3

Metal Film Resistors - Through Hole CMF-55 5.94K .1% T-2 EB e3

Supplier's Site
Through Hole Resistors - CMF555K9400BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K9400BHEB-ND
Through Hole Resistors CMF555K9400BHEB-ND
5.94 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.94 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.94K .1% T-2 Eb E3 Vishay - 68P8952 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.94K .1% T-2 Eb E3 Vishay
68P8952
Cmf-55 5.94K .1% T-2 Eb E3 Vishay 68P8952
CMF-55 5.94K .1% T-2 EB e3

CMF-55 5.94K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K9400BHEB CMF555K9400BHEB-ND 68P8952
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 5.94K .1% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details