Vishay Intertechnology, Inc. RES 5.9K OHM 1/2W 1% AXIAL CMF555K9000FKEA

Description
RES 5.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1/2W 1% AXIAL - CMF555K9000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1/2W 1% AXIAL
CMF555K9000FKEA
RES 5.9K OHM 1/2W 1% AXIAL CMF555K9000FKEA
RES 5.9Kohm 1/2W 1% AXIAL

RES 5.9Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K9000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K9000FKEA-ND
Through Hole Resistors CMF555K9000FKEA-ND
5.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.9K 1% T-1 Ea E3 Vishay - 48P6892 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.9K 1% T-1 Ea E3 Vishay
48P6892
Cmf-55 5.9K 1% T-1 Ea E3 Vishay 48P6892
CMF-55 5.9K 1% T-1 EA e3

CMF-55 5.9K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K9000FKEA CMF555K9000FKEA-ND 48P6892
Product Name RES 5.9K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5.9K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details