Vishay Intertechnology, Inc. RES 5.9K OHM 1/2W .5% AXIAL CMF555K9000DHEA

Description
RES 5.9Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1/2W .5% AXIAL - CMF555K9000DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1/2W .5% AXIAL
CMF555K9000DHEA
RES 5.9K OHM 1/2W .5% AXIAL CMF555K9000DHEA
RES 5.9Kohm 1/2W .5% AXIAL

RES 5.9Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K9000DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K9000DHEA-ND
Through Hole Resistors CMF555K9000DHEA-ND
5.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.9K .5% T-2 Ea E3 Vishay - 68P8941 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.9K .5% T-2 Ea E3 Vishay
68P8941
Cmf-55 5.9K .5% T-2 Ea E3 Vishay 68P8941
CMF-55 5.9K .5% T-2 EA e3

CMF-55 5.9K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K9000DHEA CMF555K9000DHEA-ND 68P8941
Product Name RES 5.9K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 5.9K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details