Vishay Intertechnology, Inc. Through Hole Resistors CMF555K9000BHR6

Description
5.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K9000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K9000BHR6-ND
Through Hole Resistors CMF555K9000BHR6-ND
5.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.9K OHM 1/2W .1% AXIAL - CMF555K9000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1/2W .1% AXIAL
CMF555K9000BHR6
RES 5.9K OHM 1/2W .1% AXIAL CMF555K9000BHR6
RES 5.9Kohm 1/2W .1% AXIAL

RES 5.9Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,59Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C5904 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,59Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C5904
Resistor,metal Film,59Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C5904
Resistor,Metal Film,59KOhms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,59KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K9000BHR6-ND CMF555K9000BHR6 41C5904
Product Name Through Hole Resistors RES 5.9K OHM 1/2W .1% AXIAL Resistor,metal Film,59Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details