Vishay Intertechnology, Inc. RES 5.9K OHM 1/2W 0.1% AXIAL CMF555K9000BHEA

Description
RES 5.9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1/2W 0.1% AXIAL - CMF555K9000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1/2W 0.1% AXIAL
CMF555K9000BHEA
RES 5.9K OHM 1/2W 0.1% AXIAL CMF555K9000BHEA
RES 5.9Kohm 1/2W 0.1% AXIAL

RES 5.9Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K9000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K9000BHEA-ND
Through Hole Resistors CMF555K9000BHEA-ND
5.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.9K .1% T-2 Ea E3 Vishay - 68P8937 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.9K .1% T-2 Ea E3 Vishay
68P8937
Cmf-55 5.9K .1% T-2 Ea E3 Vishay 68P8937
CMF-55 5.9K .1% T-2 EA e3

CMF-55 5.9K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K9000BHEA CMF555K9000BHEA-ND 68P8937
Product Name RES 5.9K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 5.9K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details