Vishay Intertechnology, Inc. RES 5.9K OHM 1/2W .1% AXIAL CMF555K9000BER670

Description
RES 5.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1/2W .1% AXIAL - CMF555K9000BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1/2W .1% AXIAL
CMF555K9000BER670
RES 5.9K OHM 1/2W .1% AXIAL CMF555K9000BER670
RES 5.9Kohm 1/2W .1% AXIAL

RES 5.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K9000BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K9000BER670-ND
Through Hole Resistors CMF555K9000BER670-ND
5.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 5.9 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C5896 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5.9 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C5896
Cmf55, 5.9 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C5896
CMF55, 5.9 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 5.9 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K9000BER670 CMF555K9000BER670-ND 41C5896
Product Name RES 5.9K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 5.9 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details