Vishay Intertechnology, Inc. RES 5.9K OHM 1/2W .1% AXIAL CMF555K9000BEBF

Description
RES 5.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1/2W .1% AXIAL - CMF555K9000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1/2W .1% AXIAL
CMF555K9000BEBF
RES 5.9K OHM 1/2W .1% AXIAL CMF555K9000BEBF
RES 5.9Kohm 1/2W .1% AXIAL

RES 5.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K9000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K9000BEBF-ND
Through Hole Resistors CMF555K9000BEBF-ND
5.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,59Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C5892 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,59Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C5892
Resistor,metal Film,59Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C5892
Resistor,Metal Film,59KOhms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,59KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K9000BEBF CMF555K9000BEBF-ND 41C5892
Product Name RES 5.9K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,59Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details