Vishay Intertechnology, Inc. RES 5.83K OHM 1/2W .1% AXIAL CMF555K8300BHEK

Description
RES 5.83Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.83Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.83K OHM 1/2W .1% AXIAL - CMF555K8300BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.83K OHM 1/2W .1% AXIAL
CMF555K8300BHEK
RES 5.83K OHM 1/2W .1% AXIAL CMF555K8300BHEK
RES 5.83Kohm 1/2W .1% AXIAL

RES 5.83Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K8300BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K8300BHEK-ND
Through Hole Resistors CMF555K8300BHEK-ND
5.83 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.83 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.83Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 32M0017 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.83Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
32M0017
Resistor,metal Film,5.83Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 32M0017
Resistor,Metal Film,5.83KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,5.83KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K8300BHEK CMF555K8300BHEK-ND 32M0017
Product Name RES 5.83K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,5.83Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5830 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers