Vishay Intertechnology, Inc. RES 5.83K OHM 1/2W .1% AXIAL CMF555K8300BER6

Description
RES 5.83Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.83Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.83K OHM 1/2W .1% AXIAL - CMF555K8300BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.83K OHM 1/2W .1% AXIAL
CMF555K8300BER6
RES 5.83K OHM 1/2W .1% AXIAL CMF555K8300BER6
RES 5.83Kohm 1/2W .1% AXIAL

RES 5.83Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K8300BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K8300BER6-ND
Through Hole Resistors CMF555K8300BER6-ND
5.83 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.83 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,58.3Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C5883 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,58.3Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C5883
Resistor,metal Film,58.3Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C5883
Resistor,Metal Film,58.3KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,58.3KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K8300BER6 CMF555K8300BER6-ND 41C5883
Product Name RES 5.83K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,58.3Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5830 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details