Vishay Intertechnology, Inc. RES 5.786K OHM 1/2W 1% AXIAL CMF555K7860FKBF

Description
RES 5.786Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.786Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.786K OHM 1/2W 1% AXIAL - CMF555K7860FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.786K OHM 1/2W 1% AXIAL
CMF555K7860FKBF
RES 5.786K OHM 1/2W 1% AXIAL CMF555K7860FKBF
RES 5.786Kohm 1/2W 1% AXIAL

RES 5.786Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K7860FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K7860FKBF-ND
Through Hole Resistors CMF555K7860FKBF-ND
5.786 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.786 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.786K 1% T-1 B14 Vishay - 68P8929 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.786K 1% T-1 B14 Vishay
68P8929
Cmf-55 5.786K 1% T-1 B14 Vishay 68P8929
CMF-55 5.786K 1% T-1 B14

CMF-55 5.786K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K7860FKBF CMF555K7860FKBF-ND 68P8929
Product Name RES 5.786K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5.786K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5786 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details