Vishay Intertechnology, Inc. Through Hole Resistors CMF555K7600FKEA

Description
5.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K7600FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K7600FKEA-ND
Through Hole Resistors CMF555K7600FKEA-ND
5.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.76K OHM 1/2W 1% AXIAL - CMF555K7600FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/2W 1% AXIAL
CMF555K7600FKEA
RES 5.76K OHM 1/2W 1% AXIAL CMF555K7600FKEA
RES 5.76Kohm 1/2W 1% AXIAL

RES 5.76Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 5.76K 1% T-1 Ea E3 Vishay - 48P6889 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.76K 1% T-1 Ea E3 Vishay
48P6889
Cmf-55 5.76K 1% T-1 Ea E3 Vishay 48P6889
CMF-55 5.76K 1% T-1 EA e3

CMF-55 5.76K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K7600FKEA-ND CMF555K7600FKEA 48P6889
Product Name Through Hole Resistors RES 5.76K OHM 1/2W 1% AXIAL Cmf-55 5.76K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details