Vishay Intertechnology, Inc. Through Hole Resistors CMF555K7600DHEK

Description
5.76 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.76 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K7600DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K7600DHEK-ND
Through Hole Resistors CMF555K7600DHEK-ND
5.76 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.76 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.76K OHM 1/2W .5% AXIAL - CMF555K7600DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/2W .5% AXIAL
CMF555K7600DHEK
RES 5.76K OHM 1/2W .5% AXIAL CMF555K7600DHEK
RES 5.76Kohm 1/2W .5% AXIAL

RES 5.76Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 5.76K .5% T-2 Ek E3 Vishay - 68P8917 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.76K .5% T-2 Ek E3 Vishay
68P8917
Cmf-55 5.76K .5% T-2 Ek E3 Vishay 68P8917
CMF-55 5.76K .5% T-2 EK e3

CMF-55 5.76K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K7600DHEK-ND CMF555K7600DHEK 68P8917
Product Name Through Hole Resistors RES 5.76K OHM 1/2W .5% AXIAL Cmf-55 5.76K .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details