Vishay Intertechnology, Inc. RES 5.76K OHM 1/2W .5% AXIAL CMF555K7600DHEA

Description
RES 5.76Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.76Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1/2W .5% AXIAL - CMF555K7600DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/2W .5% AXIAL
CMF555K7600DHEA
RES 5.76K OHM 1/2W .5% AXIAL CMF555K7600DHEA
RES 5.76Kohm 1/2W .5% AXIAL

RES 5.76Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K7600DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K7600DHEA-ND
Through Hole Resistors CMF555K7600DHEA-ND
5.76 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.76 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.76K .5% T-2 Ea E3 Vishay - 68P8915 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.76K .5% T-2 Ea E3 Vishay
68P8915
Cmf-55 5.76K .5% T-2 Ea E3 Vishay 68P8915
CMF-55 5.76K .5% T-2 EA e3

CMF-55 5.76K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K7600DHEA CMF555K7600DHEA-ND 68P8915
Product Name RES 5.76K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 5.76K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5760 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details