Vishay Intertechnology, Inc. Through Hole Resistors CMF555K7600DHBF

Description
5.76 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.76 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K7600DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K7600DHBF-ND
Through Hole Resistors CMF555K7600DHBF-ND
5.76 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.76 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.76K OHM 1/2W .5% AXIAL - CMF555K7600DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/2W .5% AXIAL
CMF555K7600DHBF
RES 5.76K OHM 1/2W .5% AXIAL CMF555K7600DHBF
RES 5.76Kohm 1/2W .5% AXIAL

RES 5.76Kohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,5.76Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C5872 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.76Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C5872
Resistor,metal Film,5.76Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C5872
Resistor,Metal Film,5.76KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,5.76KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K7600DHBF-ND CMF555K7600DHBF 41C5872
Product Name Through Hole Resistors RES 5.76K OHM 1/2W .5% AXIAL Resistor,metal Film,5.76Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers