Vishay Intertechnology, Inc. RES 5.76K OHM 1/2W .25% AXIAL CMF555K7600CHEA

Description
RES 5.76Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 5.76Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1/2W .25% AXIAL - CMF555K7600CHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/2W .25% AXIAL
CMF555K7600CHEA
RES 5.76K OHM 1/2W .25% AXIAL CMF555K7600CHEA
RES 5.76Kohm 1/2W .25% AXIAL

RES 5.76Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K7600CHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K7600CHEA-ND
Through Hole Resistors CMF555K7600CHEA-ND
5.76 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.76 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.76K .25% T-2 Ea E3 Vishay - 68P8914 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.76K .25% T-2 Ea E3 Vishay
68P8914
Cmf-55 5.76K .25% T-2 Ea E3 Vishay 68P8914
CMF-55 5.76K .25% T-2 EA e3

CMF-55 5.76K .25% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K7600CHEA CMF555K7600CHEA-ND 68P8914
Product Name RES 5.76K OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 5.76K .25% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5760 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details