Vishay Intertechnology, Inc. RES 5.76K OHM 1/2W .1% AXIAL CMF555K7600BHRE

Description
RES 5.76Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.76Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1/2W .1% AXIAL - CMF555K7600BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/2W .1% AXIAL
CMF555K7600BHRE
RES 5.76K OHM 1/2W .1% AXIAL CMF555K7600BHRE
RES 5.76Kohm 1/2W .1% AXIAL

RES 5.76Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K7600BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K7600BHRE-ND
Through Hole Resistors CMF555K7600BHRE-ND
5.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.76K .1% T-2 R36 Vishay - 68P8913 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.76K .1% T-2 R36 Vishay
68P8913
Cmf-55 5.76K .1% T-2 R36 Vishay 68P8913
CMF-55 5.76K .1% T-2 R36

CMF-55 5.76K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K7600BHRE CMF555K7600BHRE-ND 68P8913
Product Name RES 5.76K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 5.76K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers