Vishay Intertechnology, Inc. Through Hole Resistors CMF555K7600BEBF

Description
5.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K7600BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K7600BEBF-ND
Through Hole Resistors CMF555K7600BEBF-ND
5.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.76 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.76K OHM 1/2W .1% AXIAL - CMF555K7600BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/2W .1% AXIAL
CMF555K7600BEBF
RES 5.76K OHM 1/2W .1% AXIAL CMF555K7600BEBF
RES 5.76Kohm 1/2W .1% AXIAL

RES 5.76Kohm 1/2W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF555K7600BEBF-ND CMF555K7600BEBF
Product Name Through Hole Resistors RES 5.76K OHM 1/2W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details