Vishay Intertechnology, Inc. RES 5.7K OHM 1/2W 1% AXIAL CMF555K7000FKRE

Description
RES 5.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.7K OHM 1/2W 1% AXIAL - CMF555K7000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.7K OHM 1/2W 1% AXIAL
CMF555K7000FKRE
RES 5.7K OHM 1/2W 1% AXIAL CMF555K7000FKRE
RES 5.7Kohm 1/2W 1% AXIAL

RES 5.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K7000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K7000FKRE-ND
Through Hole Resistors CMF555K7000FKRE-ND
5.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.7K 1% T-1 R36 Vishay - 68P8908 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.7K 1% T-1 R36 Vishay
68P8908
Cmf-55 5.7K 1% T-1 R36 Vishay 68P8908
CMF-55 5.7K 1% T-1 R36

CMF-55 5.7K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K7000FKRE CMF555K7000FKRE-ND 68P8908
Product Name RES 5.7K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5.7K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details